Renesas Electronics Corporation Interface - Interface - Specialized - CS82C59A96 CS82C59A96

Description
Manufacturer: Intersil Win Source Part Number: 1030556-CS82C59A96 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1030556-CS82C59A96 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CS82C59A96 - 1030556-CS82C59A96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CS82C59A96
1030556-CS82C59A96
Interface - Interface - Specialized - CS82C59A96 1030556-CS82C59A96
Manufacturer: Intersil Win Source Part Number: 1030556-CS82C59A96 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Intersil
Win Source Part Number: 1030556-CS82C59A96
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - CS82C59A96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CS82C59A96
Integrated Circuits (ICs) - Interface - Specialized CS82C59A96
INTERRUPT CONTROLLER, 80C86; 80C

INTERRUPT CONTROLLER, 80C86; 80C

Supplier's Site
Specialized - CS82C59A96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CS82C59A96
Specialized CS82C59A96
Interface 28-PLCC (11.51x11.51)

Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Interface - Specialized - CS82C59A96 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CS82C59A96
Interface - Specialized CS82C59A96
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1030556-CS82C59A96 CS82C59A96 CS82C59A96 CS82C59A96
Product Name Interface - Interface - Specialized - CS82C59A96 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Modems - ICs and Modules - SI2438-B-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers