Manufacturer: Intersil
Win Source Part Number: 080034-CS82C59A
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 37
Interface 28-PLCC (11.51x11.51)
Interface 28-PLCC (11.51x11.51)
INTERRUPT CONTROLLER
IC INTERFACE SPECIALIZED 28PLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080034-CS82C59A | CS82C59A | CS82C59A | CS82C59A |
| Product Name | Interface - Interface - Specialized - CS82C59A | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other |