I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
IC I/O EXPANDER 24B 44PLCC
IC I/O EXPANDER 24B 44PLCC
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS82C55AZ96S2705-ND | CS82C55AZ96S2705 | CS82C55AZ96S2705 | CS82C55AZ96S2705 |
| Product Name | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Technology | Parallel | Parallel | Parallel | |
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |