I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
IC XPNDR PARALLEL 44PLCC Product overview: CS82C55AZ96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CS82C55AZ96 can be used for catalog matching and distributor lookup.
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
I/O EXPANDER, FULL REEL; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s; Product Range:- RoHS Compliant: Yes
I/O EXPANDER, 24 I/O, LCC-44; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:Parallel; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s; Product RoHS Compliant: Yes
IC I/O EXPANDER 24B 44PLCC
IC I/O EXPANDER 24B 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS82C55AZ96DKR-ND | 749-CS82C55AZ96 | CS82C55AZ96 | 57K3044 | CS82C55AZ96 | CS82C55AZ96 |
| Product Name | I/O Expanders | Interface Transceiver IC | I/O Expanders | I/o Expander, Full Reel; Chip Configuration Renesas | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | Parallel | Parallel | Parallel | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | Other |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |