Renesas Electronics Corporation Programmable Peripheral Interface, Lcc-44; Chip Configuration Renesas CS82C55AZ.

Description
PROGRAMMABLE PERIPHERAL INTERFACE, LCC-44; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s RoHS Compliant: Yes
Description
PROGRAMMABLE PERIPHERAL INTERFACE, LCC-44; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Programmable Peripheral Interface, Lcc-44; Chip Configuration Renesas - 25AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Peripheral Interface, Lcc-44; Chip Configuration Renesas
25AC8045
Programmable Peripheral Interface, Lcc-44; Chip Configuration Renesas 25AC8045
PROGRAMMABLE PERIPHERAL INTERFACE, LCC-44; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s RoHS Compliant: Yes

PROGRAMMABLE PERIPHERAL INTERFACE, LCC-44; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 25AC8045
Product Name Programmable Peripheral Interface, Lcc-44; Chip Configuration Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Controllers - ADM6995LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers