Renesas Electronics Corporation I/O Expanders CS82C55A96

Description
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - CS82C55A96-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
CS82C55A96-ND
I/O Expanders CS82C55A96-ND
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)

I/O Expander 24 Parallel 44-PLCC (16.58x16.58)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
749-CS82C55A96
Interface Transceiver IC 749-CS82C55A96
IC XPNDR PARALLEL 44PLCC Product overview: CS82C55A96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CS82C55A96 can be used for catalog matching and distributor lookup.

IC XPNDR PARALLEL 44PLCC Product overview: CS82C55A96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CS82C55A96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - CS82C55A96 - 713977-CS82C55A96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CS82C55A96
713977-CS82C55A96
Interface - Interface - I/O Expanders - CS82C55A96 713977-CS82C55A96
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 713977-CS82C55A96 Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Interface: Parallel Current - Output Source/Sink: 2.5mA Interrupt Output: No Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LCC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: 82C55A Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) The number of I/O: 24 Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 713977-CS82C55A96
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Open Drain
Interface: Parallel
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-LCC
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: 82C55A
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
The number of I/O: 24
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - I-O Expanders - CS82C55A96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
CS82C55A96
Integrated Circuits (ICs) - Interface - I-O Expanders CS82C55A96
IC I/O EXPANDER 24B 44PLCC

IC I/O EXPANDER 24B 44PLCC

Supplier's Site
I/O Expanders - CS82C55A96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CS82C55A96
I/O Expanders CS82C55A96
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)

I/O Expander 24 Parallel 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CS82C55A96-ND 749-CS82C55A96 713977-CS82C55A96 CS82C55A96 CS82C55A96
Product Name I/O Expanders Interface Transceiver IC Interface - Interface - I/O Expanders - CS82C55A96 Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Technology Parallel Parallel
Device Type Port / Bus Expander Transceiver Sensor Interface Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details