Manufacturer: Intersil
Win Source Part Number: 080033-CS82C55A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Family Name: CS82C55A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): C65SC21PS-1; C65SC21P-3; C65SC21X-4; C65SC21XS-3;
Introduction Date: May 22, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Clock & Timing
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
IC XPNDR PARALLEL 44PLCC Product overview: CS82C55A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CS82C55A can be used for catalog matching and distributor lookup.
IC I/O EXPANDER 24B 44PLCC
IC I/O EXPANDER 24B 44PLCC
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 080033-CS82C55A | CS82C55A-ND | 749-CS82C55A | CS82C55A | CS82C55A | CS82C55A |
| Product Name | Interface - Interface - I/O Expanders - CS82C55A | I/O Expanders | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | PLCC; 44-PLCC (16.58x16.58) | 44-LCC (J-Lead) | Tube | 44-LCC (J-Lead) | 44-LCC (J-Lead) | |
| Technology | Parallel | Parallel | Parallel |