Renesas Electronics Corporation I/O Expanders CS82C55A-5Z96

Description
IC XPNDR PARALLEL 44PLCC
Request a Quote Datasheet
Description
IC XPNDR PARALLEL 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 20-CS82C55A-5Z96DKR-ND - DigiKey
Thief River Falls, MN, United States
IC XPNDR PARALLEL 44PLCC

IC XPNDR PARALLEL 44PLCC

Buy Now Datasheet
I/O Expanders - 20-CS82C55A-5Z96CT-ND - DigiKey
Thief River Falls, MN, United States
IC XPNDR PARALLEL 44PLCC

IC XPNDR PARALLEL 44PLCC

Buy Now Datasheet
I/O Expanders - 20-CS82C55A-5Z96TR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)

I/O Expander 24 Parallel 44-PLCC (16.58x16.58)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
749-CS82C55A-5Z96
Interface Transceiver IC 749-CS82C55A-5Z96
IC XPNDR PARALLEL 44PLCC Product overview: CS82C55A-5Z96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CS82C55A-5Z96 can be used for catalog matching and distributor lookup.

IC XPNDR PARALLEL 44PLCC Product overview: CS82C55A-5Z96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CS82C55A-5Z96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - CS82C55A-5Z96 - 771841-CS82C55A-5Z96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - CS82C55A-5Z96
771841-CS82C55A-5Z96
Interface - Interface - I/O Expanders - CS82C55A-5Z96 771841-CS82C55A-5Z96
Manufacturer: Intersil Win Source Part Number: 771841-CS82C55A-5Z96 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 44-LCC (J-Lead) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Parallel Number of I/O: 24 Current - Output Source/Sink: 2.5mA Interrupt Output: No Family Name: CS82C55A-5Z96 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Alternative Parts (Cross-Reference): G65SC21X-3; G65SC21C-4; G65SC21XW-2; G65SC21X-1; Introduction Date: May 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 771841-CS82C55A-5Z96
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Family Name: CS82C55A-5Z96
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): G65SC21X-3; G65SC21C-4; G65SC21XW-2; G65SC21X-1;
Introduction Date: May 22, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - CS82C55A-5Z96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
CS82C55A-5Z96
Integrated Circuits (ICs) - Interface - I-O Expanders CS82C55A-5Z96
IC I/O EXPANDER 24B 44PLCC

IC I/O EXPANDER 24B 44PLCC

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
CS82C55A-5Z96
Interface - I/O Expanders CS82C55A-5Z96
Interface - I/O Expanders W/ANNEAL PERIPH PRG- I/O 5V 5MHZ 44PLCC

Interface - I/O Expanders W/ANNEAL PERIPH PRG- I/O 5V 5MHZ 44PLCC

Buy Now Datasheet
I/O Expanders - CS82C55A-5Z96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
CS82C55A-5Z96
I/O Expanders CS82C55A-5Z96
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)

I/O Expander 24 Parallel 44-PLCC (16.58x16.58)

Buy Now Datasheet
I/O Expanders - CS82C55A-5Z96 - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
CS82C55A-5Z96
I/O Expanders CS82C55A-5Z96
IC I/O EXPANDER 24B 44PLCC

IC I/O EXPANDER 24B 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 20-CS82C55A-5Z96DKR-ND 749-CS82C55A-5Z96 771841-CS82C55A-5Z96 CS82C55A-5Z96 CS82C55A-5Z96 CS82C55A-5Z96 CS82C55A-5Z96
Product Name I/O Expanders Interface Transceiver IC Interface - Interface - I/O Expanders - CS82C55A-5Z96 Integrated Circuits (ICs) - Interface - I-O Expanders Interface - I/O Expanders I/O Expanders I/O Expanders
Technology Parallel Parallel Parallel
Device Type Port / Bus Expander Transceiver Sensor Interface Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details