IC XPNDR PARALLEL 44PLCC Product overview: CS82C55A-5Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CS82C55A-5Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 000280-CS82C55A-5Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 24
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Clock & Timing
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
IC, CMOS PROGRAMMABLE INTERFACE; Chip Configuration:8bit; Bus Frequency:5MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:44Pins; No. of I/O s:24I/O s; Product RoHS Compliant: Yes
I/O Expander 24 Parallel 44-PLCC (16.58x16.58)
Interface - I/O Expanders W/ANNEAL PERIPH PRG- I/O 5V 5MHZ 44PLCC
IC I/O EXPANDER 24B 44PLCC
IC I/O EXPANDER 24B 44PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-CS82C55A-5Z | 000280-CS82C55A-5Z | CS82C55A-5Z-ND | 94M6712 | CS82C55A-5Z | CS82C55A-5Z | CS82C55A-5Z | CS82C55A-5Z |
| Product Name | Interface Transceiver IC | Interface - Interface - I/O Expanders - CS82C55A-5Z | I/O Expanders | Ic, Cmos Programmable Interface; Chip Configuration Renesas | I/O Expanders | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |