Renesas Electronics Corporation Timers, 6, 5.5V, Plcc-28, Full Reel; Frequency Renesas CS82C54Z96

Description
TIMERS, 6, 5.5V, PLCC-28, FULL REEL; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
TIMERS, 6, 5.5V, PLCC-28, FULL REEL; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timers, 6, 5.5V, Plcc-28, Full Reel; Frequency Renesas - 57K3043 - Newark, An Avnet Company
Chicago, IL, United States
Timers, 6, 5.5V, Plcc-28, Full Reel; Frequency Renesas
57K3043
Timers, 6, 5.5V, Plcc-28, Full Reel; Frequency Renesas 57K3043
TIMERS, 6, 5.5V, PLCC-28, FULL REEL; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes

TIMERS, 6, 5.5V, PLCC-28, FULL REEL; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 57K3043
Product Name Timers, 6, 5.5V, Plcc-28, Full Reel; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers