Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z96 CS82C54Z96

Description
Manufacturer: Intersil Win Source Part Number: 771840-CS82C54Z96 Packaging: Reel package Type: Programmable Timer Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): IS82C54-12; M74HC294C1R; M74HC7292C1R; 74HCT5555D,112; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 771840-CS82C54Z96 Packaging: Reel package Type: Programmable Timer Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): IS82C54-12; M74HC294C1R; M74HC7292C1R; 74HCT5555D,112; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z96 - 771840-CS82C54Z96 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z96
771840-CS82C54Z96
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z96 771840-CS82C54Z96
Manufacturer: Intersil Win Source Part Number: 771840-CS82C54Z96 Packaging: Reel package Type: Programmable Timer Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: 82C54 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): IS82C54-12; M74HC294C1R; M74HC7292C1R; 74HCT5555D,112; Introduction Date: March 25, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 771840-CS82C54Z96
Packaging: Reel package
Type: Programmable Timer
Operating Temperature Range: 0°C ~ 70°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Frequency: 8MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: 82C54
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): IS82C54-12; M74HC294C1R; M74HC7292C1R; 74HCT5555D,112;
Introduction Date: March 25, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - CS82C54Z96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CS82C54Z96
Programmable Timers and Oscillators CS82C54Z96
Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - CS82C54Z96 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CS82C54Z96
Clock/Timing - Programmable Timers and Oscillators CS82C54Z96
IC OSC PROG TIMER 8MHZ 28PLCC

IC OSC PROG TIMER 8MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 771840-CS82C54Z96 CS82C54Z96 CS82C54Z96
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z96 Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7556ISD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details