Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z CS82C54Z

Description
Manufacturer: Intersil Win Source Part Number: 013337-CS82C54Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 013337-CS82C54Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z - 013337-CS82C54Z - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z
013337-CS82C54Z
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z 013337-CS82C54Z
Manufacturer: Intersil Win Source Part Number: 013337-CS82C54Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Test & Measurement, Communications & Networking

Manufacturer: Intersil
Win Source Part Number: 013337-CS82C54Z
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Communications & Networking

Buy Now Datasheet
Programmable Timers and Oscillators - CS82C54Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CS82C54Z
Programmable Timers and Oscillators CS82C54Z
Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - CS82C54Z - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CS82C54Z
Clock/Timing - Programmable Timers and Oscillators CS82C54Z
IC OSC PROG TIMER 8MHZ 28PLCC

IC OSC PROG TIMER 8MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 013337-CS82C54Z CS82C54Z CS82C54Z
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54Z Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4425BN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ABA000149AAG - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details