Renesas Electronics Corporation Programmable Timer, Triple, 8Mhz, 5.5V Lcc28; Frequency Renesas CS82C54Z

Description
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V LCC28; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V LCC28; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timer, Triple, 8Mhz, 5.5V Lcc28; Frequency Renesas - 57K3042 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Timer, Triple, 8Mhz, 5.5V Lcc28; Frequency Renesas
57K3042
Programmable Timer, Triple, 8Mhz, 5.5V Lcc28; Frequency Renesas 57K3042
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V LCC28; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V LCC28; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 57K3042
Product Name Programmable Timer, Triple, 8Mhz, 5.5V Lcc28; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details