Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54 CS82C54

Description
Manufacturer: Intersil Win Source Part Number: 039971-CS82C54 Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 039971-CS82C54 Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54 - 039971-CS82C54 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54
039971-CS82C54
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54 039971-CS82C54
Manufacturer: Intersil Win Source Part Number: 039971-CS82C54 Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement

Manufacturer: Intersil
Win Source Part Number: 039971-CS82C54
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement

Buy Now Datasheet
Programmable Timers and Oscillators - CS82C54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CS82C54
Programmable Timers and Oscillators CS82C54
Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Programmable Timers and Oscillators - CS82C54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CS82C54
Programmable Timers and Oscillators CS82C54
Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 8MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - CS82C54 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CS82C54
Clock/Timing - Programmable Timers and Oscillators CS82C54
IC OSC PROG TIMER 8MHZ 28PLCC

IC OSC PROG TIMER 8MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 039971-CS82C54 CS82C54 CS82C54
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54 Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 500DXAE66M6666ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details