Manufacturer: Intersil
Win Source Part Number: 000279-CS82C54-12Z
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Programmable Timer IC 12MHz 28-PLCC (11.51x11.51)
IC OSC PROG TIMER 12MHZ 28PLCC Product overview: CS82C54-12Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CS82C54-12Z can be used for catalog matching and distributor lookup.
IC OSC PROG TIMER 12MHZ 28PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 000279-CS82C54-12Z | CS82C54-12Z-ND | 689-CS82C54-12Z | CS82C54-12Z |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-12Z | Programmable Timers and Oscillators | 12MHZ Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | Surface Mount; 28-PLCC (11.51x11.51) | Surface Mount; 28-LCC (J-Lead) | Tube | Surface Mount; Surface Mount |