Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA010LNHTAG NBXSBA010LNHTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928754-NBXSBA010LNHT AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 100MHz 6-CLCC (7x5) Package: Bulk Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001 Other Part Number: 2156-NBXSBA010LNHTAG -ONTR-ND, 2156-NBXSBA010LNHTAG
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928754-NBXSBA010LNHT AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 100MHz 6-CLCC (7x5) Package: Bulk Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001 Other Part Number: 2156-NBXSBA010LNHTAG -ONTR-ND, 2156-NBXSBA010LNHTAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA010LNHTAG - 928754-NBXSBA010LNHTAG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA010LNHTAG
928754-NBXSBA010LNHTAG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA010LNHTAG 928754-NBXSBA010LNHTAG
Manufacturer: ON Semiconductor Win Source Part Number: 928754-NBXSBA010LNHT AG Series: PureEdge™ Operating Temperature Range: -40°C ~ 85°C Features: Oscillator, Crystal IC 100MHz 6-CLCC (7x5) Package: Bulk Package: 6-CLCC Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-CLCC (7x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 100 HTSUS: 8542.39.0001 Other Part Number: 2156-NBXSBA010LNHTAG -ONTR-ND, 2156-NBXSBA010LNHTAG

Manufacturer: ON Semiconductor
Win Source Part Number: 928754-NBXSBA010LNHTAG
Series: PureEdge™
Operating Temperature Range: -40°C ~ 85°C
Features: Oscillator, Crystal IC 100MHz 6-CLCC (7x5)
Package: Bulk
Package: 6-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-CLCC (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
HTSUS: 8542.39.0001
Other Part Number: 2156-NBXSBA010LNHTAG-ONTR-ND, 2156-NBXSBA010LNHTAG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 928754-NBXSBA010LNHTAG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA010LNHTAG
Package Type Surface Mount; 6-CLCC (7x5)
Unlock Full Specs
to access all available technical data

Similar Products

400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Single CMOS Analog RC Timer - ALD7555PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 10 volts
View Details
3 suppliers
Phase-locked loop with VCO - 74HC4046APW,118 - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
6 suppliers
NE556 Dual Precision Timer - NE556N - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,SSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers