Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z96 CS82C54-10Z96

Description
Manufacturer: Intersil Win Source Part Number: 013338-CS82C54-10Z96 Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Family Name: 82C54-10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): TPL5000DGSR; TPL5100DGSR; TPL5000DGST; Introduction Date: August 27, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 013338-CS82C54-10Z96 Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Family Name: 82C54-10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): TPL5000DGSR; TPL5100DGSR; TPL5000DGST; Introduction Date: August 27, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z96 - 013338-CS82C54-10Z96 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z96
013338-CS82C54-10Z96
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z96 013338-CS82C54-10Z96
Manufacturer: Intersil Win Source Part Number: 013338-CS82C54-10Z96 Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Family Name: 82C54-10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): TPL5000DGSR; TPL5100DGSR; TPL5000DGST; Introduction Date: August 27, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 013338-CS82C54-10Z96
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 10MHz
Family Name: 82C54-10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): TPL5000DGSR; TPL5100DGSR; TPL5000DGST;
Introduction Date: August 27, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - CS82C54-10Z96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CS82C54-10Z96
Programmable Timers and Oscillators CS82C54-10Z96
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z96 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CS82C54-10Z96
Clock/Timing - Programmable Timers and Oscillators CS82C54-10Z96
IC OSC PROG TIMER 10MHZ 28PLCC

IC OSC PROG TIMER 10MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 013338-CS82C54-10Z96 CS82C54-10Z96 CS82C54-10Z96
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z96 Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Frequency 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Programmable Timers and Oscillators - P8254 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details