Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z CS82C54-10Z

Description
Manufacturer: Intersil Win Source Part Number: 000278-CS82C54-10Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 000278-CS82C54-10Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z - 000278-CS82C54-10Z - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z
000278-CS82C54-10Z
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z 000278-CS82C54-10Z
Manufacturer: Intersil Win Source Part Number: 000278-CS82C54-10Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 10MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement

Manufacturer: Intersil
Win Source Part Number: 000278-CS82C54-10Z
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 10MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Automation & Process Control, Sensing & Instrumentation, Test & Measurement

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CS82C54-10Z
Clock/Timing - Programmable Timers and Oscillators CS82C54-10Z
IC OSC PROG TIMER 10MHZ 28PLCC

IC OSC PROG TIMER 10MHZ 28PLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - CS82C54-10Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CS82C54-10Z
Programmable Timers and Oscillators CS82C54-10Z
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 000278-CS82C54-10Z CS82C54-10Z CS82C54-10Z
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CS82C54-10Z Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount Surface Mount; 28-LCC (J-Lead)
Frequency 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details