Renesas Electronics Corporation Programmable Timer, Triple, 10Mhz 5.5V Lcc28; Frequency Renesas CS82C54-10Z

Description
PROGRAMMABLE TIMER, TRIPLE, 10MHZ 5.5V LCC28; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE TIMER, TRIPLE, 10MHZ 5.5V LCC28; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timer, Triple, 10Mhz 5.5V Lcc28; Frequency Renesas - 42K8162 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Timer, Triple, 10Mhz 5.5V Lcc28; Frequency Renesas
42K8162
Programmable Timer, Triple, 10Mhz 5.5V Lcc28; Frequency Renesas 42K8162
PROGRAMMABLE TIMER, TRIPLE, 10MHZ 5.5V LCC28; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

PROGRAMMABLE TIMER, TRIPLE, 10MHZ 5.5V LCC28; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 42K8162
Product Name Programmable Timer, Triple, 10Mhz 5.5V Lcc28; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details