The 82C50A Asynchronous Communication Element (ACE) is a high performance programmable Universal Asynchronous Receiver/Transmitter
Manufacturer: Intersil
Win Source Part Number: 771839-CS82C50A-5Z96
Packaging: Reel package
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Channels: 1, UART
With Modem Control: Yes
Family Name: 82C50A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 625kbps
Alternative Parts (Cross-Reference): CS82C50A-596; CS82C50A-5; CP82C50A-5Z; CP82C50A-5;
Introduction Date: May 10, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC ASYNC COMM ELEMNT UART 44PLCC Product overview: CS82C50A-5Z96 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-CS82C50A-5Z96 can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)
UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)
IC ASYNC COMM ELEMNT UART 44PLCC
IC ASYNC COMM ELEMNT UART 44PLCC
UART Interface IC W/ANNEAL 44 PLCC 0+7 0C 5 0V 10 0MHZ
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS82C50A-5Z96 | 771839-CS82C50A-5Z96 | 714-CS82C50A-5Z96 | CS82C50A-5Z96-ND | CS82C50A-5Z96 | CS82C50A-5Z96 | CS82C50A-5Z96 | CS82C50A-5Z96 |
| Product Name | CMOS Asynchronous Communications Element | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - CS82C50A-5Z96 | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC |
| Package Type | PLCC | Tape & Reel (TR) | 44-LCC (J-Lead) | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 | ||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | 5V | ||
| Data Rate | 625 kbps | 625 kbps | 625 kbps | 625 kbps | 625 kbps | 625 to ? kbps | ||
| Device Type | Transceiver | Receiver; UART | Receiver; UART | Receiver; Sensor Interface |