The 82C50A Asynchronous Communication Element (ACE) is a high performance programmable Universal Asynchronous Receiver/Transmitter
UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)
IC COMMUNICATION ELEMENT 44-PLCC Product overview: CS82C50A-5Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-CS82C50A-5Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1163467-CS82C50A-5Z
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)
IC COMMUNICATION ELEMENT 44-PLCC
UART Interface IC W/ANNEAL 44 PLCC 0+7 0C 5 0V 10 0MHZ
IC COMMUNICATION ELEMENT 44-PLCC
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS82C50A-5Z | CS82C50A-5Z-ND | 714-CS82C50A-5Z | 1163467-CS82C50A-5Z | CS82C50A-5Z | CS82C50A-5Z | CS82C50A-5Z | CS82C50A-5Z |
| Product Name | CMOS Asynchronous Communications Element | UARTs (Universal Asynchronous Receiver Transmitter) | Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - CS82C50A-5Z | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Package Type | PLCC | 44-LCC (J-Lead) | Tube | 44-LCC (J-Lead) | 44-LCC (J-Lead) | PLCC-44 | ||
| Technology | RS232 | RS232; RS232 | ||||||
| Device Type | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | ||||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | 5V |