Renesas Electronics Corporation Interface - Interface - Specialized - CS82C37A CS82C37A

Description
Manufacturer: Intersil Win Source Part Number: 126774-CS82C37A Packaging: Tube/Rail Applications: CMOS DMA Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 126774-CS82C37A Packaging: Tube/Rail Applications: CMOS DMA Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CS82C37A - 126774-CS82C37A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CS82C37A
126774-CS82C37A
Interface - Interface - Specialized - CS82C37A 126774-CS82C37A
Manufacturer: Intersil Win Source Part Number: 126774-CS82C37A Packaging: Tube/Rail Applications: CMOS DMA Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 126774-CS82C37A
Packaging: Tube/Rail
Applications: CMOS DMA Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - CS82C37A - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CS82C37A
Interface - Specialized CS82C37A
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - CS82C37A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CS82C37A
Integrated Circuits (ICs) - Interface - Specialized CS82C37A
DMA CONTROLLER, 4 CHANNEL(S), 8M

DMA CONTROLLER, 4 CHANNEL(S), 8M

Supplier's Site
Specialized - CS82C37A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CS82C37A
Specialized CS82C37A
CMOS DMA Controller Interface 44-PLCC (16.58x16.58)

CMOS DMA Controller Interface 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 126774-CS82C37A CS82C37A CS82C37A CS82C37A
Product Name Interface - Interface - Specialized - CS82C37A Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details