Renesas Electronics Corporation Interface - Interface - Specialized - CS82C37A-5 CS82C37A-5

Description
Manufacturer: Intersil Win Source Part Number: 244081-CS82C37A-5 Family Name: CS82C37A Introduction Date: March 12, 1996 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 244081-CS82C37A-5 Family Name: CS82C37A Introduction Date: March 12, 1996 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CS82C37A-5 - 244081-CS82C37A-5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CS82C37A-5
244081-CS82C37A-5
Interface - Interface - Specialized - CS82C37A-5 244081-CS82C37A-5
Manufacturer: Intersil Win Source Part Number: 244081-CS82C37A-5 Family Name: CS82C37A Introduction Date: March 12, 1996 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 244081-CS82C37A-5
Family Name: CS82C37A
Introduction Date: March 12, 1996
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - CS82C37A-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CS82C37A-5
Integrated Circuits (ICs) - Interface - Specialized CS82C37A-5
PROGRAMMABLE DMA CONTROLLER

PROGRAMMABLE DMA CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 244081-CS82C37A-5 CS82C37A-5
Product Name Interface - Interface - Specialized - CS82C37A-5 Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7669JP - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Controllers - ADM6996LC-AC-R-1 - 172977-ADM6996LC - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-PQFP-128
View Details
5 suppliers