Renesas Electronics Corporation 20MHZ Embedded Microprocessor MPU CS80C286-20

Description
IC MPU 80C286 20MHZ 68PLCC Product overview: CS80C286-20 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CS80C286-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 80C286 20MHZ 68PLCC Product overview: CS80C286-20 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CS80C286-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MHZ Embedded Microprocessor MPU - 694-CS80C286-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-CS80C286-20
20MHZ Embedded Microprocessor MPU 694-CS80C286-20
IC MPU 80C286 20MHZ 68PLCC Product overview: CS80C286-20 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CS80C286-20 can be used for catalog matching and distributor lookup.

IC MPU 80C286 20MHZ 68PLCC Product overview: CS80C286-20 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CS80C286-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - CS80C286-20 - 244063-CS80C286-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CS80C286-20
244063-CS80C286-20
Embedded - Embedded - Microprocessors - CS80C286-20 244063-CS80C286-20
Manufacturer: Intersil Win Source Part Number: 244063-CS80C286-20 Family Name: 80C28620 Alternative Parts (Cross-Reference): N32FX164AVLJ-25/NOPB ; NS32FX164V-20/NOPB; NS32FX164AV-25; NS32FX164V-15/NOPB; Introduction Date: June 21, 1996 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 244063-CS80C286-20
Family Name: 80C28620
Alternative Parts (Cross-Reference): N32FX164AVLJ-25/NOPB; NS32FX164V-20/NOPB; NS32FX164AV-25; NS32FX164V-15/NOPB;
Introduction Date: June 21, 1996
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - CS80C286-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
CS80C286-20
Integrated Circuits (ICs) - Embedded - Microprocessors CS80C286-20
IC MPU 80C286 20MHZ 68PLCC

IC MPU 80C286 20MHZ 68PLCC

Supplier's Site
Microprocessors - CS80C286-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
CS80C286-20
Microprocessors CS80C286-20
80C286 Microprocessor IC 80C286 1 Core, 16b 20MHz 68-PLCC (24.23x24.23)

80C286 Microprocessor IC 80C286 1 Core, 16b 20MHz 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CS80C286-20 244063-CS80C286-20 CS80C286-20 CS80C286-20
Product Name 20MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - CS80C286-20 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCEA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - 5962-9453201MXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details