Renesas Electronics Corporation Interface - Interface - Specialized - CP82C89Z CP82C89Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812449-CP82C89Z Packaging: Tube Mounting Style: Through Hole Part Status: Obsolete (End Of Life) Supplier Device Package: 20-PDIP Manufacturer Package: 20-DIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 82C89
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812449-CP82C89Z Packaging: Tube Mounting Style: Through Hole Part Status: Obsolete (End Of Life) Supplier Device Package: 20-PDIP Manufacturer Package: 20-DIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 82C89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CP82C89Z - 812449-CP82C89Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CP82C89Z
812449-CP82C89Z
Interface - Interface - Specialized - CP82C89Z 812449-CP82C89Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812449-CP82C89Z Packaging: Tube Mounting Style: Through Hole Part Status: Obsolete (End Of Life) Supplier Device Package: 20-PDIP Manufacturer Package: 20-DIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 82C89

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812449-CP82C89Z
Packaging: Tube
Mounting Style: Through Hole
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-PDIP
Manufacturer Package: 20-DIP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 82C89

Buy Now
Specialized - CP82C89Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CP82C89Z
Specialized CP82C89Z
Interface 20-PDIP

Interface 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - CP82C89Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CP82C89Z
Integrated Circuits (ICs) - Interface - Specialized CP82C89Z
IC INTERFACE SPECIALIZED 20DIP

IC INTERFACE SPECIALIZED 20DIP

Supplier's Site
Interface - Specialized - CP82C89Z - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CP82C89Z
Interface - Specialized CP82C89Z
IC INTERFACE SPECIALIZED 20DIP

IC INTERFACE SPECIALIZED 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 812449-CP82C89Z CP82C89Z CP82C89Z CP82C89Z
Product Name Interface - Interface - Specialized - CP82C89Z Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details