Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - CP82C88 CP82C88

Description
Manufacturer: Intersil Win Source Part Number: 141441-CP82C88 Packaging: Tube/Rail Applications: CMOS Bus Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 141441-CP82C88 Packaging: Tube/Rail Applications: CMOS Bus Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - CP82C88 - 141441-CP82C88 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - CP82C88
141441-CP82C88
PMIC - PMIC - Power Supply Controllers, Monitors - CP82C88 141441-CP82C88
Manufacturer: Intersil Win Source Part Number: 141441-CP82C88 Packaging: Tube/Rail Applications: CMOS Bus Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 141441-CP82C88
Packaging: Tube/Rail
Applications: CMOS Bus Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - CP82C88 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
CP82C88
Power Supply Controllers, Monitors CP82C88
Power Supply Controller CMOS Bus Controller 20-PDIP

Power Supply Controller CMOS Bus Controller 20-PDIP

Buy Now Datasheet
Power Supply Controllers, Monitors - CP82C88 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
CP82C88
Power Supply Controllers, Monitors CP82C88
Power Supply Controller CMOS Bus Controller 20-PDIP

Power Supply Controller CMOS Bus Controller 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 141441-CP82C88 CP82C88
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - CP82C88 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details