Renesas Electronics Corporation Interface - Interface - Specialized - CP82C59AZ CP82C59AZ

Description
Manufacturer: Intersil Win Source Part Number: 202736-CP82C59AZ Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 143
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 202736-CP82C59AZ Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CP82C59AZ - 202736-CP82C59AZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CP82C59AZ
202736-CP82C59AZ
Interface - Interface - Specialized - CP82C59AZ 202736-CP82C59AZ
Manufacturer: Intersil Win Source Part Number: 202736-CP82C59AZ Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 143

Manufacturer: Intersil
Win Source Part Number: 202736-CP82C59AZ
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 143

Buy Now Datasheet
Specialized - CP82C59AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CP82C59AZ
Specialized CP82C59AZ
Interface 28-PDIP

Interface 28-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
CP82C59AZ
Interface - Specialized CP82C59AZ
Interface - Specialized W/ANNEAL PERIPH INT CNTRLR 5V 8MHZ COM

Interface - Specialized W/ANNEAL PERIPH INT CNTRLR 5V 8MHZ COM

Buy Now Datasheet
Interface - Specialized - CP82C59AZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CP82C59AZ
Interface - Specialized CP82C59AZ
IC INTERFACE SPECIALIZED 28DIP

IC INTERFACE SPECIALIZED 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - CP82C59AZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CP82C59AZ
Integrated Circuits (ICs) - Interface - Specialized CP82C59AZ
IC INTERFACE SPECIALIZED 28DIP

IC INTERFACE SPECIALIZED 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 202736-CP82C59AZ CP82C59AZ CP82C59AZ CP82C59AZ CP82C59AZ
Product Name Interface - Interface - Specialized - CP82C59AZ Specialized Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details