Renesas Electronics Corporation Priority Interrupt Controller 1Ma5.5V 28-Dip; Threshold Voltage Renesas CP82C59AZ

Description
PRIORITY INTERRUPT CONTROLLER 1mA5.5V 28-DIP; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:DIP; No. of Pins:28Pins; Delay Time:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PRIORITY INTERRUPT CONTROLLER 1mA5.5V 28-DIP; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:DIP; No. of Pins:28Pins; Delay Time:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Priority Interrupt Controller 1Ma5.5V 28-Dip; Threshold Voltage Renesas - 79K6036 - Newark, An Avnet Company
Chicago, IL, United States
Priority Interrupt Controller 1Ma5.5V 28-Dip; Threshold Voltage Renesas
79K6036
Priority Interrupt Controller 1Ma5.5V 28-Dip; Threshold Voltage Renesas 79K6036
PRIORITY INTERRUPT CONTROLLER 1mA5.5V 28-DIP; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:DIP; No. of Pins:28Pins; Delay Time:-; MSL:- RoHS Compliant: Yes

PRIORITY INTERRUPT CONTROLLER 1mA5.5V 28-DIP; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:DIP; No. of Pins:28Pins; Delay Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 79K6036
Product Name Priority Interrupt Controller 1Ma5.5V 28-Dip; Threshold Voltage Renesas
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage References - 9210833P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details