RENESAS ELECTRONICS CORPORATION
CP82C59AS2485 -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
CP82C59AS2485
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Description
Microprocessor IC *
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
CP82C59AS2485 |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage
1.2V; 1.8V; 3.3V
View Details
3 suppliers
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1300 MHz
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 3.3V
View Details