Renesas Electronics Corporation Interface - Interface - Specialized - CP82C59A-12Z CP82C59A-12Z

Description
Manufacturer: Intersil Win Source Part Number: 125752-CP82C59A-12Z Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 13
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 125752-CP82C59A-12Z Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CP82C59A-12Z - 125752-CP82C59A-12Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CP82C59A-12Z
125752-CP82C59A-12Z
Interface - Interface - Specialized - CP82C59A-12Z 125752-CP82C59A-12Z
Manufacturer: Intersil Win Source Part Number: 125752-CP82C59A-12Z Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Active Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 13

Manufacturer: Intersil
Win Source Part Number: 125752-CP82C59A-12Z
Packaging: Tube/Rail
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 13

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - CP82C59A-12Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CP82C59A-12Z
Integrated Circuits (ICs) - Interface - Specialized CP82C59A-12Z
IC INTERFACE SPECIALIZED 28DIP

IC INTERFACE SPECIALIZED 28DIP

Supplier's Site
Interface - Specialized - CP82C59A-12Z - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CP82C59A-12Z
Interface - Specialized CP82C59A-12Z
IC INTERFACE SPECIALIZED 28DIP

IC INTERFACE SPECIALIZED 28DIP

Supplier's Site Datasheet
Specialized - CP82C59A-12Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CP82C59A-12Z
Specialized CP82C59A-12Z
Interface 28-PDIP

Interface 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 125752-CP82C59A-12Z CP82C59A-12Z CP82C59A-12Z CP82C59A-12Z
Product Name Interface - Interface - Specialized - CP82C59A-12Z Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details