IC XPNDR PARALLEL 40DIP Product overview: CP82C55AZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CP82C55AZ can be used for catalog matching and distributor lookup.
I/O Expander 24 Parallel 40-PDIP
IC I/O EXPANDER 24B 40DIP
CMOS Programmable Peripheral Interface;8 MHz, PDIP40, Pb-Free
PROGRAMMABLE PERIPHERAL INTERFACE, 8 BIT, 8MHZ, DIP-40; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:40Pins; MSL:- RoHS Compliant: Yes
I/O Expander, 8bit, 8 MHz, CMOS, 4.5 V, 5.5 V, DIP RoHS Compliant: Yes
Interface - I/O Expanders W/ANNEAL PERIPH PRG- I/O5V8MHZ40PDIPCOM
I/O Expander 24 Parallel 40-PDIP
IC I/O EXPANDER 24B 40DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-CP82C55AZ | CP82C55AZ-ND | CP82C55AZ | 70206607 | 79K6035 | 89K9968 | CP82C55AZ | CP82C55AZ | CP82C55AZ |
| Product Name | Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | CMOS Programmable Peripheral Interface;8 MHz, PDIP40, Pb-Free | Programmable Peripheral Interface, 8 Bit, 8Mhz, Dip-40; Chip Configuration Renesas | I/o Expander, 8Bit, 8 Mhz, Cmos, 4.5 V, 5.5 V, Dip Rohs Compliant Renesas | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Peripherals | Port / Bus Expander | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |