Manufacturer: Intersil Corporation
Win Source Part Number: 1162773-CP82C55A-5
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals
I/O Expander 24 Parallel 40-PDIP
IC XPNDR PARALLEL 40DIP Product overview: CP82C55A-5 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CP82C55A-5 can be used for catalog matching and distributor lookup.
I/O Expander 24 Parallel 40-PDIP
I/O Expander 24 Parallel 40-PDIP
PARALLEL I/O PORT, 24 I/O, CMOS,
PROGRAMMABLE PERIPH INTERFACE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1162773-CP82C55A-5 | CP82C55A-5-ND | 749-CP82C55A-5 | CP82C55A-5 | CP82C55A-5 | CP82C55A-5 |
| Product Name | Interface - Interface - I/O Expanders - CP82C55A-5 | I/O Expanders | Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | Parallel | Parallel | Parallel | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |