Renesas Electronics Corporation Cmos, Timer/counter, 82C54, Dip24; Frequency Renesas CP82C54Z

Description
CMOS, TIMER/COUNTER, 82C54, DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; PhthalatesRoHS Compliant: Yes
Datasheet
Description
CMOS, TIMER/COUNTER, 82C54, DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; PhthalatesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cmos, Timer/counter, 82C54, Dip24; Frequency Renesas - 80K7367 - Newark, An Avnet Company
Chicago, IL, United States
Cmos, Timer/counter, 82C54, Dip24; Frequency Renesas
80K7367
Cmos, Timer/counter, 82C54, Dip24; Frequency Renesas 80K7367
CMOS, TIMER/COUNTER, 82C54, DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; PhthalatesRoHS Compliant: Yes

CMOS, TIMER/COUNTER, 82C54, DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; PhthalatesRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Prog Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas - 57K3037 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Prog Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas
57K3037
Ic, Prog Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas 57K3037
IC, PROG TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

IC, PROG TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 80K7367
Product Name Cmos, Timer/counter, 82C54, Dip24; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details