Renesas Electronics Corporation Programmable Timers and Oscillators CP82C54

Description
Programmable Timer IC 8MHz 24-PDIP
Request a Quote Datasheet
Description
Programmable Timer IC 8MHz 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CP82C54-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CP82C54-ND
Programmable Timers and Oscillators CP82C54-ND
Programmable Timer IC 8MHz 24-PDIP

Programmable Timer IC 8MHz 24-PDIP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54 - 080007-CP82C54 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54
080007-CP82C54
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54 080007-CP82C54
Manufacturer: Intersil Win Source Part Number: 080007-CP82C54 Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Clock & Timing

Manufacturer: Intersil
Win Source Part Number: 080007-CP82C54
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Clock & Timing

Buy Now Datasheet
8MHZ Clock and Timing IC - 689-CP82C54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8MHZ Clock and Timing IC
689-CP82C54
8MHZ Clock and Timing IC 689-CP82C54
IC OSC PROG TIMER 8MHZ 24DIP Product overview: CP82C54 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54 can be used for catalog matching and distributor lookup.

IC OSC PROG TIMER 8MHZ 24DIP Product overview: CP82C54 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number CP82C54-ND 080007-CP82C54 689-CP82C54
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54 8MHZ Clock and Timing IC
Package Type Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" DIP; PDIP; 24-PDIP Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMMX - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
Specs
Package Type TSSOP
Features / Standards RoHS
View Details