Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - UPC1555G2-E1-A UPC1555G2-E1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902111-UPC1555G2-E1- A Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902111-UPC1555G2-E1- A Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - UPC1555G2-E1-A
902111-UPC1555G2-E1-A
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - UPC1555G2-E1-A 902111-UPC1555G2-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 902111-UPC1555G2-E1- A Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 902111-UPC1555G2-E1-A
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 902111-UPC1555G2-E1-A
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - UPC1555G2-E1-A
Unlock Full Specs
to access all available technical data

Similar Products

 - P8253-5 - Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
2 suppliers
Timer Circuits - 1898665P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Operating Temperature -20 C (-4 F)
Features / Standards RoHS
View Details
TLC556 Dual LinCMOS(TM) Timer - TLC556CDR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details