Renesas Electronics Corporation Programmable Timers and Oscillators CP82C54-12

Description
Programmable Timer IC 12MHz 24-PDIP
Datasheet
Description
Programmable Timer IC 12MHz 24-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CP82C54-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CP82C54-12
Programmable Timers and Oscillators CP82C54-12
Programmable Timer IC 12MHz 24-PDIP

Programmable Timer IC 12MHz 24-PDIP

Buy Now Datasheet
Programmable Timers and Oscillators - CP82C54-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CP82C54-12
Programmable Timers and Oscillators CP82C54-12
Programmable Timer IC 12MHz 24-PDIP

Programmable Timer IC 12MHz 24-PDIP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - CP82C54-12 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CP82C54-12
Clock/Timing - Programmable Timers and Oscillators CP82C54-12
IC OSC PROG TIMER 12MHZ 24DIP

IC OSC PROG TIMER 12MHZ 24DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number CP82C54-12 CP82C54-12
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor 24-DIP (0.600\", 15.24mm) Through Hole
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Programmable Timers and Oscillators - TP82C54 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details