Renesas Electronics Corporation 10MHZ Clock and Timing IC CP82C54-10Z

Description
IC OSC PROG TIMER 10MHZ 24DIP Product overview: CP82C54-10Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-10Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC PROG TIMER 10MHZ 24DIP Product overview: CP82C54-10Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-10Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MHZ Clock and Timing IC - 689-CP82C54-10Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Clock and Timing IC
689-CP82C54-10Z
10MHZ Clock and Timing IC 689-CP82C54-10Z
IC OSC PROG TIMER 10MHZ 24DIP Product overview: CP82C54-10Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-10Z can be used for catalog matching and distributor lookup.

IC OSC PROG TIMER 10MHZ 24DIP Product overview: CP82C54-10Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-CP82C54-10Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Timer Circuits - 2355219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
2355219P
Timer Circuits 2355219P
Pb-FREE, W/ANNEAL, PERIPH PRG-CNTR 5V 10

Pb-FREE, W/ANNEAL, PERIPH PRG-CNTR 5V 10

Supplier's Site
Timer Circuits - 2355219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
2355219
Timer Circuits 2355219
Pb-FREE, W/ANNEAL, PERIPH PRG-CNTR 5V 10

Pb-FREE, W/ANNEAL, PERIPH PRG-CNTR 5V 10

Supplier's Site
Timer Circuits - 2355218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timer Circuits
2355218
Timer Circuits 2355218
Pb-FREE, W/ANNEAL, PERIPH PRG-CNTR 5V 10

Pb-FREE, W/ANNEAL, PERIPH PRG-CNTR 5V 10

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-10Z
087656-CP82C54-10Z
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-10Z 087656-CP82C54-10Z
Manufacturer: Intersil Win Source Part Number: 087656-CP82C54-10Z Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 10MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 087656-CP82C54-10Z
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 10MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - CP82C54-10Z-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
CP82C54-10Z-ND
Programmable Timers and Oscillators CP82C54-10Z-ND
Programmable Timer IC 10MHz 24-PDIP

Programmable Timer IC 10MHz 24-PDIP

Buy Now Datasheet
Programmable Timers and Oscillators - CP82C54-10Z - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
CP82C54-10Z
Programmable Timers and Oscillators CP82C54-10Z
IC OSC PROG TIMER 10MHZ 24DIP

IC OSC PROG TIMER 10MHZ 24DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers IC Timers
Product Number 689-CP82C54-10Z 2355219P 087656-CP82C54-10Z CP82C54-10Z-ND CP82C54-10Z
Product Name 10MHZ Clock and Timing IC Timer Circuits Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CP82C54-10Z Programmable Timers and Oscillators Programmable Timers and Oscillators
Bus Interface CMOS
Package Type Tube DIP; PDIP; PDIP DIP; PDIP; 24-PDIP Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" DIP; Through Hole
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1905952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Operating Temperature -20 C (-4 F)
Features / Standards RoHS
View Details
NE555 Single Precision Timer - NE555PW - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-74HCT4046ADB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers