Renesas Electronics Corporation Programmable Timer, Triple, 10Mhz 5.5V Dip24; Frequency Renesas CP82C54-10Z

Description
PROGRAMMABLE TIMER, TRIPLE, 10MHZ 5.5V DIP24; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Description
PROGRAMMABLE TIMER, TRIPLE, 10MHZ 5.5V DIP24; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Programmable Timer, Triple, 10Mhz 5.5V Dip24; Frequency Renesas - 57K3035 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Timer, Triple, 10Mhz 5.5V Dip24; Frequency Renesas
57K3035
Programmable Timer, Triple, 10Mhz 5.5V Dip24; Frequency Renesas 57K3035
PROGRAMMABLE TIMER, TRIPLE, 10MHZ 5.5V DIP24; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

PROGRAMMABLE TIMER, TRIPLE, 10MHZ 5.5V DIP24; Frequency:10MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 57K3035
Product Name Programmable Timer, Triple, 10Mhz 5.5V Dip24; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details