Renesas Electronics Corporation 8MHZ Embedded Microprocessor MPU CP80C88-2Z

Description
IC MPU 8MHZ 40DIP Product overview: CP80C88-2Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C88-2Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 8MHZ 40DIP Product overview: CP80C88-2Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C88-2Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8MHZ Embedded Microprocessor MPU
694-CP80C88-2Z
8MHZ Embedded Microprocessor MPU 694-CP80C88-2Z
IC MPU 8MHZ 40DIP Product overview: CP80C88-2Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C88-2Z can be used for catalog matching and distributor lookup.

IC MPU 8MHZ 40DIP Product overview: CP80C88-2Z from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C88-2Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - CP80C88-2Z-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
CP80C88-2Z-ND
Microprocessors CP80C88-2Z-ND
80C88 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

80C88 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1229183-CP80C88-2Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1229183-CP80C88-2Z
Integrated Circuits (ICs) - Embedded - Microprocessors 1229183-CP80C88-2Z
Win Source Part Number: 1229183-CP80C88-2Z Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 8MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tube Standard Package: 99 Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: CP80C88

Win Source Part Number: 1229183-CP80C88-2Z
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: 80C88
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 8MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Tube
Standard Package: 99
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: CP80C88

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - CP80C88-2Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
CP80C88-2Z
Integrated Circuits (ICs) - Embedded - Microprocessors CP80C88-2Z
IC MPU 8MHZ 40DIP

IC MPU 8MHZ 40DIP

Supplier's Site
Embedded - Microprocessors - CP80C88-2Z - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
CP80C88-2Z
Embedded - Microprocessors CP80C88-2Z
IC MPU 80C88 8MHZ 40DIP

IC MPU 80C88 8MHZ 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
CP80C88-2Z
Microprocessors - MPU CP80C88-2Z
Microprocessors - MPU CPU 8/16BIT 5V 8MHZ COM

Microprocessors - MPU CPU 8/16BIT 5V 8MHZ COM

Buy Now Datasheet
Microprocessors - CP80C88-2Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
CP80C88-2Z
Microprocessors CP80C88-2Z
80C88 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

80C88 Microprocessor IC - 1 Core, 16-Bit 8MHz 40-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-CP80C88-2Z CP80C88-2Z-ND 1229183-CP80C88-2Z CP80C88-2Z CP80C88-2Z CP80C88-2Z CP80C88-2Z
Product Name 8MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors
Supply Voltage 5 V 5V 5.0V
Package Type Other; Tube DIP; Other; "40-DIP (0.600"", 15.24mm)" DIP DIP; Other; 40-DIP (0.600\", 15.24mm)
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - A80386DXL-40 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details