Renesas Electronics Corporation Embedded - Embedded - Microprocessors - CP80C88-2 CP80C88-2

Description
Manufacturer: Intersil Win Source Part Number: 202735-CP80C88-2 Packaging: Tube/Rail Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-DIP Speed(Frequency): 8MHz Security Package / Case: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 202735-CP80C88-2 Packaging: Tube/Rail Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-DIP Speed(Frequency): 8MHz Security Package / Case: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CP80C88-2 - 202735-CP80C88-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CP80C88-2
202735-CP80C88-2
Embedded - Embedded - Microprocessors - CP80C88-2 202735-CP80C88-2
Manufacturer: Intersil Win Source Part Number: 202735-CP80C88-2 Packaging: Tube/Rail Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-DIP Speed(Frequency): 8MHz Security Package / Case: 40-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 202735-CP80C88-2
Packaging: Tube/Rail
Core Processor: 80C88
Number of Cores/Bus Width: 1 Core, 16-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-DIP
Speed(Frequency): 8MHz
Security Package / Case: 40-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 8MHz DIP Embedded Microprocessor MPU - 694-CP80C88-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz DIP Embedded Microprocessor MPU
694-CP80C88-2
16-bit 8MHz DIP Embedded Microprocessor MPU 694-CP80C88-2
16-BIT, 8MHz, MICROPROCESSOR, PDIP40, PLASTIC, DIP-40 Product overview: CP80C88-2 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, DIP, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C88-2 can be used for catalog matching and distributor lookup.

16-BIT, 8MHz, MICROPROCESSOR, PDIP40, PLASTIC, DIP-40 Product overview: CP80C88-2 from Intersil is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, DIP, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-CP80C88-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 202735-CP80C88-2 694-CP80C88-2
Product Name Embedded - Embedded - Microprocessors - CP80C88-2 16-bit 8MHz DIP Embedded Microprocessor MPU
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details