Renesas Electronics Corporation Embedded - Embedded - Microprocessors - CDP1805ACDX CDP1805ACDX

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1160756-CDP1805ACDX Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1160756-CDP1805ACDX Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - CDP1805ACDX - 1160756-CDP1805ACDX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - CDP1805ACDX
1160756-CDP1805ACDX
Embedded - Embedded - Microprocessors - CDP1805ACDX 1160756-CDP1805ACDX
Manufacturer: Intersil Corporation Win Source Part Number: 1160756-CDP1805ACDX Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1160756-CDP1805ACDX
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1160756-CDP1805ACDX
Product Name Embedded - Embedded - Microprocessors - CDP1805ACDX
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details