Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD74LPT16373AMT

Description
3.3V 16-BIT TRANSPARENT LATCH
Description
3.3V 16-BIT TRANSPARENT LATCH

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD74LPT16373AMT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD74LPT16373AMT
Integrated Circuits (ICs) - Logic - Latches CD74LPT16373AMT
3.3V 16-BIT TRANSPARENT LATCH

3.3V 16-BIT TRANSPARENT LATCH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number CD74LPT16373AMT
Product Name Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT2373ATQG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 15 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573BQ/GX - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details