Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
RENESAS ELECTRONICS CORPORATION
CD74FCT573DTM -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Latches
CD74FCT573DTM
Description
IC D-TYPE TRANSP SGL 8:8 20SOIC
Acme Chip Technology Co., Limited
Done
Description
IC D-TYPE TRANSP SGL 8:8 20SOIC
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD74FCT573DTM
Integrated Circuits (ICs) - Logic - Latches
CD74FCT573DTM
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Logic Latches
Product Number
CD74FCT573DTM
Product Name
Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state
74LVCH16373ADGVJ
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6
suppliers
Rochester Electronics
Logic - Latches
74HC259DB,112
Specs
Latch Type
D
Low-level Output Current (Sink)
5.2 mA
High-level Output Current (Source)
5.2 mA
View Details
Texas Instruments
SN54ALS563B Octal D-type Transparent Latches With 3-State Outputs
5962-8870001RA
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
29 mA
View Details
Lansdale Semiconductor, Inc.
Inverting Octal D Latch (3-State)
54LS533/R
Specs
Latch Type
Octal D
Output Characteristics
3-State
Supply Voltage
7 V
View Details