Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD74FCT16373ETMT

Description
FAST 16-BIT TRANSPARENT LATCH
Description
FAST 16-BIT TRANSPARENT LATCH

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD74FCT16373ETMT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD74FCT16373ETMT
Integrated Circuits (ICs) - Logic - Latches CD74FCT16373ETMT
FAST 16-BIT TRANSPARENT LATCH

FAST 16-BIT TRANSPARENT LATCH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number CD74FCT16373ETMT
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT163373CPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BM96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74AHC573PW-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
16-Bit Transparent Latch - 74FCT16373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers