Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Flip Flops CD74FCT162374TSM

Description
FAST 16-BIT REGISTER (3-STATE)
Description
FAST 16-BIT REGISTER (3-STATE)

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - CD74FCT162374TSM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74FCT162374TSM
Integrated Circuits (ICs) - Logic - Flip Flops CD74FCT162374TSM
FAST 16-BIT REGISTER (3-STATE)

FAST 16-BIT REGISTER (3-STATE)

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Flip-Flops
Product Number CD74FCT162374TSM
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Flip Flops - 1727-6886-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details