RENESAS ELECTRONICS CORPORATION
CD54HC73F -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HC73F
Description
DUAL J-K FLIP-FLOP
-
Shenzhen Shengyu Electronics Technology Limited
Description
DUAL J-K FLIP-FLOP
Suppliers
Integrated Circuits (ICs) - Logic - Flip Flops
CD54HC73F
Supplier's Site
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD54HC73F |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Propagation Delay
11.5 ns
fMAX
70 MHz
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers