Renesas Electronics Corporation Logic - Logic - Flip Flops - CD54ACT374F3A CD54ACT374F3A

Description
Manufacturer: Intersil Win Source Part Number: 240476-CD54ACT374F3A Family Name: CD54ACT374 Alternative Parts (Cross-Reference): RHFACT374D03Q; RHFACT374D04Q; RHFACT374D04V; 5962F8763103VRA; Introduction Date: January 01, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 240476-CD54ACT374F3A Family Name: CD54ACT374 Alternative Parts (Cross-Reference): RHFACT374D03Q; RHFACT374D04Q; RHFACT374D04V; 5962F8763103VRA; Introduction Date: January 01, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD54ACT374F3A
240476-CD54ACT374F3A
Logic - Logic - Flip Flops - CD54ACT374F3A 240476-CD54ACT374F3A
Manufacturer: Intersil Win Source Part Number: 240476-CD54ACT374F3A Family Name: CD54ACT374 Alternative Parts (Cross-Reference): RHFACT374D03Q; RHFACT374D04Q; RHFACT374D04V; 5962F8763103VRA; Introduction Date: January 01, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 240476-CD54ACT374F3A
Family Name: CD54ACT374
Alternative Parts (Cross-Reference): RHFACT374D03Q; RHFACT374D04Q; RHFACT374D04V; 5962F8763103VRA;
Introduction Date: January 01, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 240476-CD54ACT374F3A
Product Name Logic - Logic - Flip Flops - CD54ACT374F3A
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74ALVC74PW/S400,11 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details