Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches CD4724BFX

Description
CMOS 8-BIT ADDRESSABLE LATCH
Description
CMOS 8-BIT ADDRESSABLE LATCH

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - CD4724BFX - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
CD4724BFX
Integrated Circuits (ICs) - Logic - Latches CD4724BFX
CMOS 8-BIT ADDRESSABLE LATCH

CMOS 8-BIT ADDRESSABLE LATCH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number CD4724BFX
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC573APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD74FCT843A BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs - CD74FCT843AM - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 1727-74LVCH16373ADGG-QJTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221702M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details