CD4516BF -- INTEGRATED CIRCUITS (ICS) - LOGIC - COUNTERS, DIVIDERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4516BF
Description
BINARY COUNTER
-
Shenzhen Shengyu Electronics Technology Limited
Description
BINARY COUNTER
Suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4516BF
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Counters |
|
Product Number
|
CD4516BF |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Counters, Dividers |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Presettable
Counter Direction
Bidirectional
Supply Voltage
3V; 5V; 18
View Details
7 suppliers
Supply Voltage
2 V ~ 6 V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency
49 MHz
View Details
2 suppliers