Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Multivibrators CD4098BKR2607

Description
CMOS DUAL MONOSTABLE MULTIVIBRAT
Description
CMOS DUAL MONOSTABLE MULTIVIBRAT

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - CD4098BKR2607 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4098BKR2607
Integrated Circuits (ICs) - Logic - Multivibrators CD4098BKR2607
CMOS DUAL MONOSTABLE MULTIVIBRAT

CMOS DUAL MONOSTABLE MULTIVIBRAT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Monostable Multivibrators
Product Number CD4098BKR2607
Product Name Integrated Circuits (ICs) - Logic - Multivibrators
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221MG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
Logic - Multivibrators - CD74HC4538EX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 74HCT123D-Q100,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details